EN
  • EN
  • DE

LTC1266CS

Part No LTC1266CS
Manufacturer Linear Technology
Description Synchronous Regulator Controller for N- or P-Channel MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207285-LTC1266CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1266CS CAD Model

Description

The LTC1266CS from Linear Technology is a high-performance, synchronous switching regulator that offers a compact and efficient power solution for a wide range of applications. This regulator is designed to convert input voltages ranging from 4.5V to 14V down to an adjustable output voltage from 1.25V to the input voltage minus the dropout, making it highly versatile for various electronic devices and systems.

Key Features

  • High Efficiency: The LTC1266CS features a synchronous rectification architecture, which enhances its efficiency, particularly in low voltage applications. This results in reduced power loss and improved thermal performance.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level using external resistors, offering flexibility to match specific circuit requirements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 14V, the LTC1266CS is suitable for a broad array of power sources, including standard 5V and 12V rails.
  • Integrated Switches: The regulator includes internal switches, which simplifies the design and minimizes external component count.
  • Stable with Low ESR Capacitors: The LTC1266CS remains stable with low equivalent series resistance (ESR) capacitors, which allows for the use of smaller, more reliable, and less expensive ceramic capacitors.
  • Overcurrent Protection: Built-in overcurrent protection ensures the regulator and the powered device are safeguarded against excessive current draw and potential damage.

Applications

The LTC1266CS is ideal for a variety of applications that require efficient power conversion. These include portable electronics, telecommunications, industrial systems, and computer peripherals. Its high efficiency and flexible design also make it well-suited for battery-powered devices, where extending battery life is critical.

Package and Availability

The LTC1266CS comes in a compact 16-pin narrow SOIC package, which is suitable for space-constrained applications. The product is available for purchase through various electronic component distributors, ensuring easy access for designers and manufacturers.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess