EN
  • EN
  • DE

LTC1261CS

Part No LTC1261CS
Manufacturer Linear Technology
Description Switched Capacitor Regulated Voltage Inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207265-LTC1261CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1261CS CAD Model

Description

Overview of LTC1261CS from Linear Technology

The LTC1261CS is a robust and efficient DC/DC converter integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This product is tailored for applications requiring a compact, high-performance solution for generating a negative voltage from a positive voltage input.

Key Features

  • High Efficiency: The LTC1261CS offers a high-efficiency charge pump inverter, minimizing power loss and heat generation, which is critical for battery-powered devices.
  • Low Power Consumption: With a quiescent current of only 120µA, the LTC1261CS is optimized for low-power applications, extending battery life.
  • Versatility: This IC is capable of generating a negative voltage from a positive input ranging from 4.5V to 10V, making it suitable for a wide array of power supply designs.
  • Adjustable Output: The output voltage can be adjusted to as low as -14V, providing flexibility in system design.
  • No External Diode: The LTC1261CS integrates all necessary components, including the Schottky diode, reducing external part count and simplifying the design process.
  • Small Package: Available in a compact 14-pin narrow SO package, the LTC1261CS saves valuable board space in dense designs.

Applications

The LTC1261CS is ideal for a variety of applications where a negative supply voltage is needed, such as:

  • Portable Instruments
  • Operational Amplifier Systems
  • Data Acquisition Systems
  • Battery-Operated Equipment
  • Interface Power Supplies

Performance and Quality

Linear Technology's LTC1261CS is built to deliver consistent, reliable performance. Its design ensures minimal voltage drop and ripple, providing a clean and stable output for sensitive electronic circuits. With Linear Technology's reputation for quality, the LTC1261CS stands as a dependable choice for designers looking to incorporate a negative voltage supply in their systems.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to consult the datasheet and technical documentation available from Analog Devices' official website or authorized distributors.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7112 $50.8448
10+ $10.4297 $104.2970
15+ $10.1038 $151.5570
21+ $9.7778 $205.3338
27+ $9.4519 $255.2013
36+ $8.4741 $305.0676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess