EN
  • EN
  • DE

LTC1266ACS

Part No LTC1266ACS
Manufacturer Linear Technology
Description Synchronous Regulator Controller for N- or P-Channel MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207283-LTC1266ACS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1266ACS CAD Model

Description

The LTC1266ACS is a robust and highly efficient switching regulator designed by Linear Technology, a company known for its high-performance analog integrated circuits. This regulator is part of the LTC1266 series and is particularly noted for its ability to maintain a stable output voltage over a wide range of input voltages and load conditions.

Key Features:

  • High Efficiency: The LTC1266ACS is capable of converting input voltages to a lower output voltage with a high efficiency rate, minimizing power loss and heat generation.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level through external resistors, offering design flexibility for various applications.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for applications with varying power supplies.
  • Low Dropout Operation: Its low dropout capability ensures that the regulator maintains output voltage regulation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: The LTC1266ACS includes features to protect against overcurrent conditions, helping to prevent damage to the device and the system it powers.

Applications:

The LTC1266ACS is versatile and can be used in a variety of electronic applications, including:

  • Portable Devices
  • Telecommunications Equipment
  • Computer Peripheral Systems
  • Power Supply Modules

Technical Specifications:

Parameter Value
Package Type 16-Lead Narrow SO
Switching Frequency Adjustable up to 200kHz
Operating Temperature Range -40°C to 85°C

Overall, the LTC1266ACS from Linear Technology stands out for its high efficiency, reliability, and versatility, making it a prime choice for designers looking for a dependable switching regulator for their power management needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1531 $60.9186
14+ $8.3308 $116.6312
22+ $8.0704 $177.5488
30+ $7.8101 $234.3030
39+ $7.5498 $294.4422
52+ $6.7688 $351.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess