EN
  • EN
  • DE

LTC1272-3CCN

Part No LTC1272-3CCN
Manufacturer Linear Technology
Description 12-Bit, 3us, 250kHz Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207288-LTC1272-3CCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1272-3CCN CAD Model

Description

LTC1272-3CCN: A Robust 12-Bit A/D Converter from Linear Technology

The LTC1272-3CCN is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Linear Technology, a brand known for its precision electronic components. This ADC is designed to deliver a combination of speed, accuracy, and ease-of-use for a variety of applications ranging from industrial process control to medical systems and scientific instrumentation.

Key Features

  • Resolution: The LTC1272-3CCN offers a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 3 megasamples per second (MSPS), this ADC is suitable for high-speed data acquisition.
  • Input Range: The device features a 0V to 5V unipolar input range, which allows for a wide range of signal amplitudes to be accurately digitized.
  • Interface: It comes with an easy-to-use parallel interface, facilitating straightforward integration with microprocessors and digital systems.
  • Power Supply: The LTC1272-3CCN operates on a single 5V power supply, minimizing power consumption and simplifying power supply design.
  • Package: It is available in a compact 28-pin narrow DIP package, making it ideal for space-constrained applications.

Performance and Reliability

The LTC1272-3CCN is designed for optimal performance in challenging environments. It features a high signal-to-noise ratio (SNR) and low distortion, providing accurate and reliable data conversion. The device's robust architecture ensures a stable performance over temperature variations and power supply fluctuations.

Applications

With its versatile features, the LTC1272-3CCN is well-suited for a broad range of applications. It is particularly beneficial in scenarios requiring high-speed data acquisition, such as:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Industrial Process Control
  • Scientific Analysis Equipment

In summary, the LTC1272-3CCN from Linear Technology is a reliable and efficient solution for designers looking to enhance the performance of their digital data acquisition systems. Its high-speed capabilities, combined with Linear Technology's reputation for precision, make it an excellent choice for a multitude of advanced electronic applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess