EN
  • EN
  • DE

LTC1273ACSW

Part No LTC1273ACSW
Manufacturer Linear Technology
Description 12-Bit, 300ksps Sampling A/D Converters with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207293-LTC1273ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1273ACSW CAD Model

Description

LTC1273ACSW: A High-Performance Analog-to-Digital Converter

The LTC1273ACSW, manufactured by Linear Technology, is a robust 12-bit analog-to-digital converter (ADC) that offers an impressive combination of features designed to cater to a wide range of applications requiring high-precision data conversion. This product is tailored for situations where accurate and rapid conversion of analog signals to digital data is paramount, such as in data acquisition systems, industrial automation, and medical instrumentation.

Key Features and Benefits

  • High Resolution: With its 12-bit resolution, the LTC1273ACSW provides fine-grain data conversion, allowing for precise and detailed representation of the analog input signal.
  • High-Speed Performance: The device boasts a conversion rate of up to 100ksps (kilo-samples per second), which ensures real-time data acquisition and processing in time-sensitive applications.
  • Single 5V Supply: Operating on a single 5V power supply, the LTC1273ACSW simplifies power management in system design, making it an energy-efficient choice for integrated solutions.
  • Sample-and-Hold Circuit: The integrated sample-and-hold circuit captures the analog signal at a specific point in time, ensuring an accurate snapshot for conversion, even with fluctuating signals.
  • Easy Interface: The ADC features a straightforward parallel interface that facilitates easy connection with microprocessors and digital systems, thus reducing complexity in system integration.
  • No Missing Codes: The LTC1273ACSW guarantees no missing codes over temperature, which translates to consistent performance and reliability across different operating conditions.

Applications

The versatility of the LTC1273ACSW allows it to be used across various industries. Its fast sampling rate and high resolution make it ideal for:

  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Instrumentation
  • Imaging Systems
  • Scientific Analysis Equipment

With its combination of speed, precision, and ease of use, the LTC1273ACSW from Linear Technology stands out as a superior choice for professionals seeking a reliable ADC solution. Its performance ensures that analog signals are accurately represented in digital form, enabling advanced processing and analysis for a multitude of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess