EN
  • EN
  • DE

LTC1273BCN#PBF

Part No LTC1273BCN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SAMPLING 24DIP / 1-Channel Single ADC SAR 300ksps 12-bit Parallel 24-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 300k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 781826-LTC1273BCN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1273
Introduction Date January 24, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1273BCN#PBF CAD Model

Description

Product Overview: LTC1273BCN#PBF

The LTC1273BCN#PBF is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for a broad range of applications including data acquisition systems, industrial automation, and medical equipment. This ADC features a sampling rate of 400ksps (kilo-samples per second), providing a fine balance between speed and resolution to meet the needs of both real-time and precision-dependent applications.

Key Features

  • Resolution: The LTC1273BCN#PBF boasts a 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • High Speed: With a conversion rate of up to 400ksps, this ADC is suitable for high-speed data acquisition, allowing for rapid signal processing and analysis.
  • No Missing Codes: This device guarantees no missing codes over temperature, which ensures reliable performance and consistent output.
  • Single 5V Supply: The ADC operates on a single 5V power supply, simplifying power management in embedded systems.
  • Input Range: The LTC1273BCN#PBF features an input range of ±10V, accommodating a wide variety of signal amplitudes.
  • Low Power: It has a power dissipation of 100mW, making it an energy-efficient choice for power-sensitive applications.
  • Easy Interface: The device includes a parallel interface for easy connection to microprocessors and digital systems.
  • Package: It is available in a 24-pin narrow DIP package, ensuring compatibility with standard breadboards and sockets.

Applications

The versatility of the LTC1273BCN#PBF makes it an ideal choice for a variety of applications. It is particularly useful in:

  • Process Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Automation
  • Instrumentation

The LTC1273BCN#PBF from Linear Technology represents a reliable and efficient solution for converting analog signals into digital data with high precision and speed. Its robust feature set and straightforward interface make it a valuable component for engineers and designers looking to enhance their digital systems with accurate and fast data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.8542 $115.8542
2+ $112.1169 $224.2338
3+ $108.3797 $325.1391
4+ $97.1680 $388.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess