EN
  • EN
  • DE

LTC1273BCSW

Part No LTC1273BCSW
Manufacturer Linear Technology
Description 12-Bit, 300ksps Sampling A/D Converters with Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207295-LTC1273BCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1273BCSW CAD Model

Description

LTC1273BCSW: High-Performance, 12-Bit A/D Converter

The LTC1273BCSW is a state-of-the-art analog-to-digital converter (ADC) developed by Linear Technology, which is now part of Analog Devices, Inc. This high-performance, 12-bit ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) systems and various high-speed data acquisition applications.

With its 12-bit resolution, the LTC1273BCSW ensures precise data conversion, making it an ideal choice for applications where accuracy is paramount. This ADC features a sample rate of up to 100ksps, providing the speed necessary for real-time data processing and control systems. The device operates from a single 5V power supply, simplifying the power design in embedded systems.

The LTC1273BCSW comes in a 20-pin SW package, which is designed to save space on printed circuit boards (PCBs), making it suitable for compact electronic designs. Its low power consumption and automatic power-down feature further enhance its utility in power-sensitive applications, such as portable devices and remote sensors.

Key features of the LTC1273BCSW include:

  • 12-bit resolution for high-precision data conversion
  • Up to 100ksps sampling rate for high-speed applications
  • Single 5V power supply operation for design simplicity
  • 20-pin SW package for space-saving PCB design
  • Low power consumption with automatic power-down for energy efficiency
  • No missing codes over temperature
  • Software configurable for unipolar or bipolar inputs
  • Twos complement or straight binary data format

This ADC also boasts a high input impedance, allowing direct connection to sensors and transducers, thereby reducing the need for external buffer amplifiers. The LTC1273BCSW's digital interface is compatible with a variety of microprocessors and DSPs, offering both parallel and serial output modes for flexibility in system integration.

Overall, the LTC1273BCSW by Linear Technology is a robust and versatile ADC solution that provides high accuracy, fast sampling rates, and low power consumption, making it a top choice for engineers and designers in a wide range of applications, from medical instrumentation to industrial control systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess