EN
  • EN
  • DE

LTC1276ACN

Part No LTC1276ACN
Manufacturer Linear Technology
Description 12-Bit, 300ksps Sampling A/D Converters with Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207301-LTC1276ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1276ACN CAD Model

Description

Product Overview: LTC1276ACN

The LTC1276ACN is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. Designed with precision and efficiency in mind, this robust component is ideal for a wide range of applications, including data acquisition systems, industrial automation, and medical equipment.

Key Features

  • Resolution: The LTC1276ACN offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a fast sampling rate, this ADC can handle up to 100,000 samples per second, making it suitable for high-speed applications.
  • Input Range: It features a 0V to 5V input range, allowing for a wide variety of signal inputs to be accurately digitized.
  • Interface: The device includes a parallel interface for easy connection and data transfer to microcontrollers and other digital systems.
  • Power Supply: It operates on a single 5V power supply, simplifying power management in system design.
  • No Missing Codes: Guaranteed no missing codes over temperature, ensuring reliable performance across various operating conditions.
  • Package: The LTC1276ACN is available in a 20-pin narrow DIP package, which is suitable for through-hole mounting, providing robust physical integration into a wide range of products.

Applications

The LTC1276ACN's versatility makes it an excellent choice for various applications that require high-speed and precise analog-to-digital conversion. Some of the typical applications include:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Imaging systems

Reliability and Performance

Linear Technology's commitment to quality ensures that the LTC1276ACN delivers consistent and reliable performance. Its robust design is engineered to meet the stringent requirements of industrial and medical applications, ensuring long-term stability and accuracy.

Overall, the LTC1276ACN from Linear Technology is a top choice for designers seeking a dependable and high-performing 12-bit ADC solution. Its combination of speed, precision, and ease of use makes it an invaluable component in any precision digital system.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess