Linear Technology's LTC1276ACSW: High-Performance A/D Converter
The LTC1276ACSW is a precision 12-bit analog-to-digital converter (ADC) designed by Linear Technology, a company renowned for its high-quality electronic components. This ADC is notable for its combination of high-speed performance and low power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial automation, medical devices, and instrumentation.
Key Features:
- Resolution: The LTC1276ACSW offers a 12-bit resolution, providing fine detail in the digital representation of analog signals.
- Sampling Rate: With a fast sampling rate of up to 100ksps (kilo samples per second), it can handle high-speed signals without sacrificing accuracy.
- Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in system design.
- Low Power Consumption: It is designed for efficient power usage, which is critical for portable and battery-powered applications.
- Input Range: The LTC1276ACSW features a ±10V input range, accommodating a wide variety of signal levels.
- No Missing Codes: Guaranteed no missing codes over temperature, ensuring reliable performance across different operating conditions.
Performance and Quality:
The LTC1276ACSW utilizes a successive approximation register (SAR) architecture, known for its robustness and precision. The device's high-speed and accuracy are complemented by its ease of use, with no complex programming required to achieve optimal performance. It also features an automatic power-down function that reduces power consumption when not converting, further extending the life of battery-powered systems.
Package and Compatibility:
Enclosed in a 20-pin SW package, the LTC1276ACSW is compact and can be easily integrated into a variety of circuit designs. Its digital interface is compatible with many microprocessors and digital systems, making it a versatile choice for designers looking to incorporate high-quality ADC functionality into their products.
In summary, the LTC1276ACSW from Linear Technology is a high-performance, low-power 12-bit A/D converter that offers precision and speed for demanding applications. Its user-friendly features and reliable operation make it a top choice for professionals seeking an ADC that delivers consistent results.