Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263115-STM32F072VBH7
Ultra Librarian 3D Model Ultra Librarian STM32F072VBH7 CAD Model

Description

STM32F072VBH7 Microcontroller - STMicroelectronics

The STM32F072VBH7 is a high-performance microcontroller from STMicroelectronics, designed to offer a balance between performance, power consumption, and cost-effectiveness. This device is part of the STM32F0 series which is based on the ARM Cortex-M0 core and operates at frequencies up to 48 MHz. The STM32F072VBH7 is specifically tailored for use in a wide range of applications including industrial control, consumer electronics, and home automation.

Key Features:

  • Core: ARM Cortex-M0 processor, running at up to 48 MHz.
  • Memory: 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • Communication Peripherals: Multiple communication interfaces including I2C, SPI, USART, and USB 2.0 Full Speed, enabling easy connectivity with a wide range of external devices.
  • Analog Features: Equipped with 12-bit ADC converters, DAC channels, and several GPIOs, enhancing the microcontroller's versatility in handling analog signals.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to manage timing-related tasks efficiently.
  • Package: Available in a 100-pin LQFP package, providing enough pins for multiple functionalities without taking up too much board space.
  • Operating Voltage: Can operate within a range of 2.0 to 3.6 volts, suitable for battery-powered and portable applications.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Development Support: Supported by a comprehensive set of software development tools, including the STM32Cube ecosystem, which simplifies the development process and reduces time to market.

The STM32F072VBH7 is engineered to support a variety of real-time applications due to its rich set of peripherals and interfaces. Its robust design and enhanced features make it an ideal choice for designers looking for a microcontroller that delivers both performance and flexibility. With STMicroelectronics' commitment to providing long-term product support and a strong community of developers, the STM32F072VBH7 stands out as a reliable and cost-effective solution for sophisticated embedded systems.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention