EN
  • EN
  • DE

SCH5017-NW

Part No SCH5017-NW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Interface 128-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number SCH5017
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316658-SCH5017-NW
Ultra Librarian 3D Model Ultra Librarian SCH5017-NW CAD Model

Description

The SCH5017-NW is a versatile Super I/O Controller from Microchip Technology, designed to manage the interface between a system's central processing unit and its various peripherals. This highly integrated device is an essential component for many types of computer systems, particularly those requiring reliable and efficient input/output operations.

Key Features

  • Multiple Interface Support: The SCH5017-NW includes a variety of interfaces such as serial ports, parallel port, and a floppy disk controller, providing a comprehensive solution for connecting peripherals.
  • Enhanced Power Management: It comes equipped with advanced power management capabilities, including support for ACPI (Advanced Configuration and Power Interface), enabling energy-efficient operation of connected devices.
  • Keyboard and Mouse Controller: The device integrates a PS/2 keyboard and mouse controller, which is essential for user input in many desktop and embedded computing environments.
  • Watchdog Timer: A built-in watchdog timer ensures system reliability by monitoring system operation and initiating corrective actions in the event of a system failure or hang-up.
  • GPIO: General-purpose input/output (GPIO) ports are included, offering additional flexibility for system designers to handle various control and monitoring functions.

Applications

The SCH5017-NW is ideal for a wide range of applications, including:

  • Desktop and laptop computers
  • Embedded systems
  • Industrial PCs
  • Servers and workstations

Technical Specifications

The SCH5017-NW is built to meet the rigorous demands of modern computing environments:

  • Low Power Consumption
  • Operating Temperature Range: 0°C to +70°C
  • Packaging: 128-pin QFP (Quad Flat Package)
  • RoHS Compliant

With its robust feature set and Microchip Technology's reputation for quality, the SCH5017-NW Super I/O Controller is a reliable choice for system developers looking to streamline their I/O capabilities and ensure seamless operation across a variety of computing platforms.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess