EN
  • EN
  • DE

AD9883ABSTZ-140

Part No AD9883ABSTZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE FLAT 140MHZ 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Displays, Monitors, TV
Interface Analog
Operating Supply Voltage 3 V ~ 3.6 V
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Mounting SMD
Win Source Part Number 767674-AD9883ABSTZ-140
Popularity Medium
Supply and Demand Status Limited
Family Name AD9883
Introduction Date October 11, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9883ABSTZ-140 CAD Model

Description

Product Overview: AD9883ABSTZ-140 by Analog Devices Inc.

The AD9883ABSTZ-140 is a high-performance, mixed-signal integrated circuit designed by Analog Devices Inc., a leader in precision signal processing technology. This versatile IC is specifically engineered to provide seamless interface solutions for high-resolution video graphics systems. The AD9883ABSTZ-140 is part of the AD9883A series, which is renowned for its exceptional analog-to-digital conversion capabilities.

Key Features and Benefits

  • High-Quality Analog-to-Digital Conversion: The AD9883ABSTZ-140 boasts a 140 MSPS (mega-samples per second) conversion rate, ensuring high-speed performance that is ideal for demanding video applications.
  • Integrated PLL: It includes a phase-locked loop (PLL) that supports pixel clocks ranging from 12 MHz to 140 MHz, providing flexibility for various display resolutions and refresh rates.
  • 8-Bit Triple ADC: The device features an 8-bit triple analog-to-digital converter, which translates analog RGB signals into digital form with high fidelity, making it perfect for capturing and processing high-quality video data.
  • Automatic Gain Control: With built-in automatic gain control (AGC), the AD9883ABSTZ-140 ensures consistent performance by automatically adjusting the gain to accommodate varying input signal strengths.
  • Flexible Input Interface: It supports both analog RGB and YPbPr video inputs, making it highly versatile for interfacing with a wide range of video sources.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9883ABSTZ-140 minimizes power consumption, which is critical for portable and energy-sensitive applications.
  • Compact Surface-Mount Package: The device comes in a space-saving 80-lead LQFP (Low-profile Quad Flat Package) surface-mount package, which is suitable for compact system designs.

Applications

The AD9883ABSTZ-140 is ideal for a variety of applications that require high-quality video processing, such as:

  • Flat panel display interfaces (LCD, Plasma, OLED)
  • Projectors and digital signage
  • Advanced television sets
  • Professional video editing and broadcasting equipment
  • Medical imaging systems

With its robust feature set and proven performance, the AD9883ABSTZ-140 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the video capabilities of their products.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6667 $65.0001
6+ $17.7777 $106.6662
9+ $17.2222 $154.9998
12+ $16.6667 $200.0004
16+ $16.1111 $257.7776
21+ $14.4444 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess