EN
  • EN
  • DE

AD8556ARZ-REEL

Part No AD8556ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series DigiTrim®
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 1.2V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 49 nA
Voltage - Input Offset 2 µV
Current - Supply 2mA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 140°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8556
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 909950-AD8556ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8556ARZ-REEL CAD Model

Description

Product Overview: AD8556ARZ-REEL

The AD8556ARZ-REEL is a precision, digitally programmable sensor signal amplifier from Analog Devices Inc. This component is designed to maximize the performance of a wide range of sensors by providing a programmable gain and offset to the sensor output, ensuring optimal linearity and accuracy for measurement systems.

Key Features

  • Programmable Gain and Offset: The AD8556ARZ-REEL offers users the ability to digitally program the gain and offset, allowing for fine-tuning of sensor signals for precise data acquisition.
  • Zero-Drift Architecture: This device employs a patented zero-drift architecture, which minimizes the effects of temperature changes and initial offset errors, ensuring high stability over time and across temperature ranges.
  • Wide Supply Voltage Range: The amplifier operates across a wide supply voltage range, making it versatile for various applications and compatible with multiple sensor types.
  • Excellent Linearity: The AD8556ARZ-REEL provides exceptional linearity, which is critical for high-accuracy sensor readings and reliable performance in precision measurement applications.
  • Compact Packaging: Available in a compact reel format, the AD8556ARZ-REEL is suitable for automated assembly processes, facilitating efficient manufacturing and integration into end products.

Applications

The AD8556ARZ-REEL is ideal for use in a range of applications where accurate sensor signal conditioning is required. These include:

  • Industrial process controls
  • Automotive sensor interfaces
  • Medical equipment
  • Strain gauge amplifiers
  • Pressure and temperature sensor interfaces

Technical Specifications

The AD8556ARZ-REEL boasts a number of technical specifications that make it a robust choice for sensor signal amplification:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: Supplied in a surface-mount package, ready for reel packaging for automated assembly.

With its combination of programmability, stability, and precision, the AD8556ARZ-REEL from Analog Devices Inc. is an excellent choice for engineers looking to enhance the performance of their sensor systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5027 $58.5351
28+ $4.2122 $117.9416
43+ $4.0670 $174.8810
62+ $3.7765 $234.1430
80+ $3.6312 $290.4960
100+ $3.4860 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess