EN
  • EN
  • DE

DS90CR483VJDX

Part No DS90CR483VJDX
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description 8 FUNC, 8 DRIVER, PQFP100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Serializer
Data Rate 5.38Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 48
Number of Outputs 8
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DS90CR483
Standard Package 23 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586920-DS90CR483VJDX
Ultra Librarian 3D Model Ultra Librarian DS90CR483VJDX CAD Model

Description

The DS90CR483VJDX is an integrated circuit designed for high-speed data transmission in serial communication systems.

  • Application: Automotive
  • Certification: AEC-Q100
  • Mounting Type: Surface Mount
  • Package: 100-TQFP
  • Inputs: 48
  • Outputs: 8 LVDS
  • Voltage Supply: 3V to 3.6V
  • Series: National Semiconductor (TI)
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6932 $62.0796
6+ $16.9791 $101.8746
10+ $16.4485 $164.4850
13+ $15.9179 $206.9327
17+ $15.3873 $261.5841
22+ $13.7955 $303.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess