EN
  • EN
  • DE

AD7868BRZ-REEL

Part No AD7868BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 12BIT ANLG 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Applications Analog I/O
Interface TTL/CMOS
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 767466-AD7868BRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7868
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7868BRZ-REEL CAD Model

Description

Product Overview: AD7868BRZ-REEL

The AD7868BRZ-REEL is a high-performance analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This component is part of a series of ADCs that offer excellent data acquisition features for a wide range of applications, including industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: The AD7868BRZ-REEL boasts an 8-channel, 12-bit resolution, providing precise digital representations of analog signals.
  • Sampling Rate: It features a fast sampling rate, ensuring that it can handle high-speed signals and provide real-time data conversion.
  • Input Type: The device supports pseudo-differential analog inputs, which helps in reducing common-mode noise and improving signal integrity.
  • Dual ADCs: It contains two successive approximation ADCs that allow simultaneous sampling and conversion of two channels, enhancing throughput and system performance.
  • Power Supply: The ADC operates efficiently with a single 5V power supply, making it suitable for low power consumption applications.
  • Interface: Equipped with a parallel interface, the AD7868BRZ-REEL can easily connect to microprocessors and digital systems, allowing for straightforward integration into a variety of designs.

Packaging and Quality

The AD7868BRZ-REEL comes in a compact, surface-mountable package, specifically in a 24-lead SOIC (Small Outline Integrated Circuit) format. This packaging is suitable for automated assembly processes and helps in saving board space. Additionally, the "REEL" designation indicates that this product is provided in tape and reel packaging, which is ideal for high-volume production environments.

Applications

This ADC is versatile and can be used in multiple applications where accurate and rapid conversion of analog signals to digital data is required. Its robust design and reliable performance make it an excellent choice for:

  • Data acquisition systems
  • Process control
  • Instrumentation and measurement equipment
  • Medical equipment
  • Industrial automation

With its combination of features, the AD7868BRZ-REEL from Analog Devices Inc. is a powerful component for professionals seeking high-quality data conversion in their electronic designs.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess