EN
  • EN
  • DE

STM32F072CBU6TR

Part No STM32F072CBU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M0
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Part Number Series STM32F07
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804490-STM32F072CBU6TR
Ultra Librarian 3D Model Ultra Librarian STM32F072CBU6TR CAD Model

Description

STM32F072CBU6TR Microcontroller - STMicroelectronics

The STM32F072CBU6TR from STMicroelectronics is a highly integrated, high-performance microcontroller that is part of the STM32F0 series, which is renowned for its efficiency and processing power. This microcontroller is based on the ARM Cortex-M0 core and is designed to offer a balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0 processor, which operates at a frequency of up to 48 MHz.
  • Memory: 128 Kbytes of Flash memory and 16 Kbytes of SRAM, providing ample space for complex applications.
  • Package: Comes in a 48-pin UFQFPN package, offering a compact footprint for space-constrained applications.
  • I/Os: Up to 37 I/O ports with interrupt capability, enabling versatile peripheral connectivity.
  • Communication: Integrated peripherals for communication include I2C, SPI, USART, and USB 2.0 Full Speed, offering flexible interface options.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 16 channels, allowing precise and efficient sensor readings.
  • Timers: Multiple timers including a 32-bit timer and 16-bit timers that can be used for a wide range of timing and control operations.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0 to 3.6 V, suitable for battery-operated devices.
  • Temperature Range: Operates within a temperature range of -40°C to 85°C, ensuring reliability across diverse environments.

The STM32F072CBU6TR is tailored for applications that require both computational power and energy efficiency, such as industrial controls, consumer electronics, and home automation systems. Its robust set of on-chip peripherals and I/O options make it highly adaptable to specific application needs.

In addition to its hardware features, the STM32F072CBU6TR is supported by a comprehensive set of software tools, including the STM32Cube ecosystem, which provides a full range of software libraries and development solutions. This ensures a streamlined development process, from initial setup to final deployment, reducing time-to-market for designers and developers.

With its balance of performance, power efficiency, and cost-effectiveness, the STM32F072CBU6TR microcontroller stands out as a strategic choice for a multitude of embedded applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4492 $51.7380
36+ $2.8301 $101.8836
55+ $2.7417 $150.7935
76+ $2.6532 $201.6432
98+ $2.5648 $251.3504
131+ $2.2995 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess