EN
  • EN
  • DE

PCA9545BPW

Part No PCA9545BPW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description 4-channel I2C-bus switch with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236016-PCA9545BPW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9545BPW CAD Model

Description

NXP PCA9545BPW 4-Channel I2C Switch

The NXP PCA9545BPW is a highly versatile and efficient 4-channel I2C-bus switch with an interrupt logic, designed to enable communication with multiple I2C devices that have the same address. This integrated circuit is part of NXP's advanced interface products and is housed in a TSSOP-20 package, providing a compact solution for complex I2C systems.

Key Features

  • Multi-Channel I2C Interface: The PCA9545BPW features four bidirectional translating switches that can connect to four separate I2C-bus/slave sub-busses. This functionality allows a master device to communicate with up to four distinct sets of I2C slaves that may have overlapping addresses.
  • Interrupt Function: Each channel has an interrupt input that is aggregated to a master interrupt output, simplifying the interrupt structure in I2C systems. This feature ensures that the master I2C device can recognize an interrupt signal from any of the slave devices without the need for complex wiring.
  • Low Standby Current: The device is optimized for low power consumption, with a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The PCA9545BPW operates over a broad voltage range from 2.3V to 5.5V, accommodating various system requirements and ensuring compatibility with both standard and low-voltage I2C-bus devices.
  • High Noise Immunity: Designed with NXP's noise immunity technology, the PCA9545BPW is resilient to the electrical noise that often plagues communication systems, ensuring reliable operation in challenging environments.

Applications

The PCA9545BPW is ideal for a wide range of applications where multiple I2C devices are in use, including:

  • Servers and Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Consumer Electronics

With its ability to expand I2C capabilities, the NXP PCA9545BPW is an essential component for system designers looking to streamline their I2C communications while maintaining flexibility and reliability. Its small footprint and advanced features make it an excellent choice for managing complex I2C networks within a multitude of electronic systems.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess