EN
  • EN
  • DE

ATMXT799T-AT

Part No ATMXT799T-AT
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818056-ATMXT799T-AT
Ultra Librarian 3D Model Ultra Librarian ATMXT799T-AT CAD Model

Description

The ATMXT799T-AT is a sophisticated touch controller from the reputable Microchip Technology, designed to deliver a seamless and intuitive user interface for a wide range of applications. This cutting-edge component is part of Microchip's maXTouch® T series, which is renowned for its high performance and reliability in touch sensing technology.

Key Features

  • Advanced Touch Sensing: The ATMXT799T-AT is equipped with Microchip's latest maXTouch® technology, providing superior touch performance and noise immunity. It supports touch detection on screens up to 12 inches, making it versatile for various devices such as smartphones, tablets, and industrial controls.
  • High Report Rate: With a high report rate, this touch controller ensures smooth touch tracking and fast response times, essential for a fluid user experience.
  • Power Efficiency: Designed to be power-efficient, the ATMXT799T-AT helps in extending the battery life of portable devices, making it an ideal choice for power-sensitive applications.
  • Robust Operation: The controller is engineered to operate flawlessly in challenging environments, including the presence of moisture and in noisy electrical conditions, ensuring consistent touch performance.
  • Flexible Configuration: It offers a range of configuration options, allowing manufacturers to tailor the touch interface to their specific needs, including support for various sensor designs.

Applications

The versatility of the ATMXT799T-AT makes it suitable for a broad spectrum of applications. It is commonly used in consumer electronics, such as smartphones and tablets, automotive infotainment systems, home appliances with touch interfaces, and industrial control panels where reliability and precision are critical.

Technical Specifications

The ATMXT799T-AT supports a wide range of interfaces, including I2C, SPI, and USB, providing flexibility in system design. It also features self and mutual capacitance sensing, enabling both single-touch and multi-touch functionalities. The component is designed to work with a variety of screen types, including capacitive touch displays.

For developers and manufacturers seeking a touch controller that offers both high performance and adaptability, the ATMXT799T-AT by Microchip Technology is a premier choice that promises to enhance the user experience in modern touch-enabled devices.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7128 $70.8512
8+ $14.5336 $116.2688
13+ $14.0795 $183.0335
17+ $13.6252 $231.6284
22+ $13.1711 $289.7642
30+ $11.8085 $354.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess