Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer DFRobot
Sensor Type Accelerometer, Gyroscope, Electronic Compass, Pressure
Operating Supply Voltage 3 V ~ 8 V
Supplied Contents Board(s)
Utilized IC / Part ADXL345, BMP085, HMC5883L, ITG3200
Win Source Part Number 777589-SEN0140
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SEN0140 CAD Model

Description

The SEN0140 is a development board manufactured by DFRobot.

  • Components: ADXL345 accelerometer, BMP085 pressure sensor, HMC5883L electronic compass, ITG3200 gyroscope
  • Operating Supply Voltage: 3V to 8V
  • Category: Development board, kit, programmer
  • Win Source Part Number: 777589-SEN0140
  • Quantity: One board

You May Also Be Interested in

ams
BOARD EVAL AS5011 EASYPOINT
Lowest to $280.6998
ECAD model for AS5011 DB EASYPOINT
Texas Instruments
CAP TOUCH BOOSTER FOR LAUNCH PAD
Need more? Email Us
ECAD model for 430BOOST-SENSE1
Texas Instruments
MOD ECG AFE FOR C5505 ECG MD KIT / TMDXEVM5505, ADS1258 - Medical, Electrocardiogram (EKG/ECG) Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXMDKEK1258
Texas Instruments
BOARD EVALUATION LM99-1 / LM99-1 - Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for LM99-1EVAL/NOPB
Bosch Sensortec
SHUTTLE BOARD DEV KIT BMA255
Need more? Email Us
ECAD model for BMA255 SHUTL
STMicroelectronics
BOARD EVALUATION LIS3L02AQ3
Need more? Email Us
ECAD model for STEVAL-MKI003V1
Cypress Semiconductor Corp
KIT CAPSENSE EXPRESS CY8C20110 / CY8C20110-LDX2I Touch Sensor Evaluation Kit
Need more? Email Us
ECAD model for CY3218-CAPEXP1
ams
BOARD DEMO AS5134
Need more? Email Us
ECAD model for AS5134-SS_EK_DB
Cypress Semiconductor Corp
BOARD EVAL CAPSENSE EXPRESS / CY8CMBR3116 Touch Screen Controller Evaluation Kit
Need more? Email Us
ECAD model for CY3280-MBR3

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention