EN
  • EN
  • DE

A8-3870 Box

Part No A8-3870 Box
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Radeon X4 A8-3870
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953031-A8-3870 Box
Series *
Ultra Librarian 3D Model Ultra Librarian A8-3870 Box CAD Model

Description

The AMD A8-3870 is a quad-core desktop processor, part of AMD's Llano Accelerated Processing Unit (APU) family. It combines a CPU and GPU on a single chip, offering a balance of processing power and graphics performance. It's designed for mainstream desktop PCs and provides a solid computing experience for everyday tasks and gaming.

Applications

  • Desktop PCs: Suitable for building general-purpose desktop computers for home or office use.
  • Gaming Rigs: Capable of running many games at reasonable settings, especially when paired with a dedicated graphics card.
  • Multimedia Centers: Excellent for multimedia tasks like video playback, streaming, and light video editing.
  • Home Theater PCs (HTPCs): Provides enough processing power and graphics capability for HTPC setups.

Features

  • Quad-Core CPU: Offers four processing cores for multitasking and parallel processing.
  • Integrated Radeon HD 6550D Graphics: Provides onboard graphics processing, eliminating the need for a discrete GPU in some cases.
  • Unlocked Multiplier: Allows for overclocking, enabling users to increase the processor's clock speed for enhanced performance.
  • FM1 Socket: Compatible with FM1 socket motherboards.
  • AMD Turbo Core Technology: Dynamically adjusts clock speeds based on workload for optimal performance and power efficiency.

Benefits

  • Balanced Performance: Combines CPU and GPU performance in a single chip.
  • Affordable Gaming: Integrated graphics allows for entry-level gaming without a separate GPU.
  • Overclocking Potential: Unlocked multiplier enables users to push the processor to higher clock speeds.
  • Energy Efficiency: APU design optimizes power consumption for energy-efficient operation.

Additional Details

The AMD A8-3870 has a base clock speed of 3.0 GHz. It supports DDR3 memory. The integrated Radeon HD 6550D graphics has 400 stream processors. The APU has a thermal design power (TDP) of 100W. The box version includes a CPU cooler. Detailed specifications, benchmarks, and reviews are widely available online. The A8-3870 provided a good balance of price and performance when it was released, making it a popular choice for budget-conscious PC builders.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess