EN
  • EN
  • DE

MAX241ECA

Part No MAX241ECA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702650-MAX241ECA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX241ECA CAD Model

Description

The MAX241ECA is a quintessential component from Maxim Integrated, designed to facilitate reliable serial communication in demanding applications. This integrated circuit (IC) is part of Maxim's renowned MAX240 series, which are high-performance, RS-232, and V.28 transceivers with integrated charge pump circuitry for single +5V supply operation.

Key Features

  • Single +5V Power Supply: The MAX241ECA operates on a single +5V source, making it ideal for applications where power efficiency is crucial.
  • Integrated Charge Pump: The onboard charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single +5V supply, eliminating the need for additional power supplies.
  • High Data Rate: This device supports data rates up to 120kbps, making it suitable for high-speed serial data communication.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces power consumption when not in active use, further extending battery life in portable applications.
  • Electrostatic Discharge (ESD) Protection: The MAX241ECA is equipped with ESD protection circuitry, safeguarding the IC against electrostatic discharges, enhancing the durability and reliability of the end product.

Applications

The MAX241ECA is versatile and can be used in a variety of applications, including:

  • Battery-Powered Equipment
  • Laptops and Personal Computers
  • Handheld Equipment
  • Peripheral Interfaces
  • Data Communication Equipment

Package and Quality

Encased in a 24-pin SSOP (Shrink Small Outline Package), the MAX241ECA offers a compact footprint for space-constrained applications. Quality and reliability are assured, as with all Maxim Integrated products, making this IC a trusted choice for engineers and designers looking for robust serial communication solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3710 $68.2260
13+ $9.3301 $121.2913
20+ $9.0379 $180.7580
27+ $8.7468 $236.1636
35+ $8.4558 $295.9530
46+ $7.5803 $348.6938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess