EN
  • EN
  • DE

LTC1282BCSW

Part No LTC1282BCSW
Manufacturer Linear Technology
Description 3V 140ksps 12-Bit Sampling A/D Converter with Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207312-LTC1282BCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1282BCSW CAD Model

Description

LTC1282BCSW: Precision Sampling Analog-to-Digital Converter

The LTC1282BCSW is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that require precise data acquisition and signal processing. This integrated circuit is tailored to meet the rigorous demands of industrial instrumentation, process control, and scientific measurement systems.

Key Features:

  • High Resolution: The LTC1282BCSW boasts a 12-bit resolution, providing fine detail in the analog signal conversion process. This high level of precision ensures accurate representation of the input signal, making it ideal for critical applications where data integrity is paramount.
  • Sampling Rate: This ADC features a fast sampling rate, which allows it to capture transient events and rapidly changing signals with ease. The ability to sample quickly ensures that the LTC1282BCSW can keep pace with the demands of high-speed systems.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1282BCSW operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Integrated Sample-and-Hold: The device includes an on-chip sample-and-hold circuit that simplifies the system design by eliminating the need for external components. This feature also enhances the accuracy of the ADC by ensuring that the input signal is stable during the conversion process.
  • Software Configurable: The LTC1282BCSW can be configured via software, providing flexibility in setting up the conversion process to match specific application requirements. This capability allows for easy integration into various system architectures.

Package and Compatibility:

The LTC1282BCSW comes in a compact 20-pin narrow SOIC package, which is conducive to space-constrained applications. Its industry-standard footprint ensures compatibility with a wide range of PCB designs and simplifies the integration process.

Applications:

With its robust feature set, the LTC1282BCSW is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • High-Precision Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Scientific Research Equipment

In summary, the LTC1282BCSW from Linear Technology is a versatile and reliable choice for any system that requires high-fidelity analog-to-digital conversion with a focus on precision, speed, and low power consumption.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8919 $73.7838
4+ $30.2702 $121.0808
6+ $29.3243 $175.9458
9+ $28.3784 $255.4056
11+ $27.4324 $301.7564
15+ $24.5946 $368.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess