EN
  • EN
  • DE

LTC1298CS8

Part No LTC1298CS8
Manufacturer Linear Technology
Description Micropower Sampling 12-Bit A/D Converters In S0-8 Packages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207369-LTC1298CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1298CS8 CAD Model

Description

Linear Technology LTC1298CS8 MicroPower Sampling 12-Bit A/D Converters

The LTC1298CS8 is a highly integrated analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-performance data conversion with minimal power consumption. This precision 12-bit ADC features a successive approximation register (SAR) architecture, ensuring accurate and reliable digital representation of analog signals. Encased in a compact SO-8 package, the LTC1298CS8 is an ideal choice for space-constrained applications requiring low power and high precision.

One of the standout features of the LTC1298CS8 is its MicroPower technology, which allows for an extremely low supply current of just 1µA when in sleep mode and 150µA during conversion. This makes it perfect for battery-powered devices and portable instrumentation where power efficiency is paramount. Additionally, the device offers a wide single supply range of 5V, accommodating a variety of use cases and design flexibilities.

The LTC1298CS8 is equipped with two differential analog inputs, providing the flexibility to measure two separate signals or one differential signal. The input range of the device is 0V to Vcc, ensuring compatibility with a broad spectrum of sensors and input signals. It also includes an onboard sample-and-hold circuit, which captures the input signal at a specific moment in time, thus ensuring accurate and stable measurement even with dynamic signals.

Communication with microprocessors is straightforward, thanks to the LTC1298CS8's simple three-wire serial interface. This interface is SPI and MICROWIRE compatible, making it easy to integrate into existing digital systems. The device's 12-bit resolution and no missing codes performance guarantee high fidelity in data conversion, providing precise readings essential for critical applications.

Overall, the LTC1298CS8 from Linear Technology is a robust and reliable ADC solution that combines high precision with low power consumption. Its ease of integration, coupled with its advanced features, makes it an excellent choice for a wide range of applications, including medical devices, industrial control systems, and portable instruments.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,024 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess