EN
  • EN
  • DE
  • IT

LTC1323CSW

Part No LTC1323CSW
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description LTC1323 - LINE TRANSCEIVER, 1 FU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTC1323
Standard Package 32 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 624694-LTC1323CSW
Ultra Librarian 3D Model Ultra Librarian LTC1323CSW CAD Model

Description

Linear Technology LTC1323CSW Product Overview

The LTC1323CSW is a robust and versatile interface transceiver from Linear Technology, designed to facilitate reliable communication in multi-point data transmission systems. This high-performance product is engineered to meet the rigorous demands of applications that require RS485 and RS422 communication protocols, making it a go-to solution for industrial, networking, and telecom industries.

Key Features

  • Flexible Operation: The LTC1323CSW operates over a wide supply voltage range of 4.75V to 5.25V, ensuring compatibility with various system designs and providing flexibility in application deployment.
  • High Speed: Capable of supporting data rates up to 2.5Mbps, this transceiver can handle high-speed data transmission with ease, making it suitable for applications that require rapid data exchange.
  • Thermal Protection: Equipped with thermal shutdown protection, the LTC1323CSW is designed to prevent damage from overheating, thereby ensuring the longevity and reliability of the product.
  • Driver Output Protection: The device features short-circuit protection on the driver outputs, safeguarding the transceiver against potential damage from wiring faults or accidental shorts.
  • Power-Saving Modes: To conserve energy, the LTC1323CSW includes a low-power shutdown mode and a driver disable mode, which reduce power consumption when the transceiver is not in active use.
  • Pin Compatibility: This product offers pin compatibility with industry-standard transceivers, providing an easy upgrade path for existing designs without the need for significant board changes.

Applications

The LTC1323CSW is well-suited for a variety of applications where robust communication is critical. Its high-speed capabilities and protective features make it an ideal choice for:

  • Industrial control systems
  • Network equipment
  • Telecommunications infrastructure
  • Factory automation
  • Instrumentation

In summary, the LTC1323CSW from Linear Technology is a high-quality transceiver that offers a combination of speed, flexibility, and protection. Its advanced features ensure dependable performance in demanding environments, making it a valuable component for any system requiring RS485 or RS422 communication.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSON / 1/1 Transceiver Half CAN 8-SON (3x3)
Lowest to $0.5993
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.4631
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.6864 $70.1184
14+ $9.5894 $134.2516
21+ $9.2894 $195.0774
29+ $8.9906 $260.7274
38+ $8.6904 $330.2352
50+ $7.7914 $389.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess