EN
  • EN
  • DE

LTC1325CN

Part No LTC1325CN
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Microprocessor-Controlled Battery Management System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207383-LTC1325CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1325CN CAD Model

Description

LTC1325CN Battery Management Controller

The LTC1325CN, designed and manufactured by Linear Technology, is a sophisticated battery management controller tailored for the precise demands of rechargeable battery applications. This integrated circuit is engineered to optimize battery life and ensure safe charging and discharging processes, making it an ideal choice for portable devices where efficient power management is crucial.

Key Features

  • Intelligent Battery Management: The LTC1325CN provides smart control over charging cycles, ensuring that batteries are charged efficiently and safely. It prevents overcharging and deep discharging, which can significantly extend battery life and performance.
  • Precision Voltage Monitoring: With its accurate voltage monitoring capabilities, the LTC1325CN can monitor up to four cells in a battery pack, providing critical data to maintain the cells within their safe operating area.
  • Temperature Monitoring: Temperature is a critical factor in battery management, and the LTC1325CN includes temperature monitoring to prevent thermal runaway and ensure safe operation under various environmental conditions.
  • Charge Termination: To protect the battery and enhance safety, the LTC1325CN features charge termination functions that halt the charging process once the battery is fully charged.
  • Low Power Consumption: The device is designed for low power consumption, which is essential for maximizing the efficiency of battery-powered systems.
  • Flexible Programming: Users can program the LTC1325CN through an external microprocessor, allowing for flexible adaptation to specific application requirements.

Applications

The LTC1325CN is versatile and can be used in a range of applications, including:

  • Portable Computers
  • Portable Instruments
  • Backup Power Systems
  • Electric Vehicles

With its robust feature set and the reputation of Linear Technology for high-quality power management solutions, the LTC1325CN stands out as a reliable choice for engineers and designers looking to incorporate advanced battery management into their products. Whether for consumer electronics or industrial applications, the LTC1325CN provides the necessary control and protection to ensure safe and efficient battery usage.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess