EN
  • EN
  • DE

MAX17435ETG+

Part No MAX17435ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SMBUS BATT CHARGER 24TQFN / High-Frequency, Low-Cost SMBus Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Bulk
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 7A
Battery Pack Voltage 16.8V
Voltage - Supply (Maximum) 26V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Part Number Series MAX17435
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809016-MAX17435ETG+
Ultra Librarian 3D Model Ultra Librarian MAX17435ETG+ CAD Model

Description

The MAX17435ETG+ is a highly integrated, multifunctional power-management IC designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This advanced IC is specifically tailored for the power needs of laptops, notebooks, and other portable electronics that require efficient battery management and charging capabilities.

Key Features:

  • Multi-Chemistry Battery Charger: The MAX17435ETG+ supports various battery chemistries, including Li-ion, Li-polymer, and LiFePO4, making it a versatile choice for a wide range of applications.
  • Integrated FETs: This device includes internal FETs for charging control, which helps reduce external component count and simplifies the design process.
  • High-Efficiency Operation: With its high-efficiency power conversion capabilities, the MAX17435ETG+ helps extend battery life and reduces heat generation within the system.
  • Adaptive Charging: It features an adaptive charging algorithm that optimizes the charging rate for different battery conditions, enhancing battery longevity and performance.
  • SMBus Interface: The product is equipped with an SMBus interface for communication with the host system, allowing for precise control and monitoring of the charging process.

Applications:

The MAX17435ETG+ is ideal for portable devices that require reliable and efficient power management. It is commonly used in:

  • Notebooks and Laptops
  • Portable Media Players
  • Handheld Devices
  • Other Battery-Powered Electronics

Technical Specifications:

The device is available in a 24-pin TQFN package and operates over a wide temperature range, making it suitable for various environmental conditions. It also features multiple safety protections, such as overvoltage, overtemperature, and short-circuit protection, to ensure the safe operation of the end product.

Maxim Integrated's commitment to quality and performance is evident in the MAX17435ETG+, making it a reliable choice for designers looking to enhance the power management system of their portable electronics.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1836 $55.6524
20+ $5.0737 $101.4740
31+ $4.9152 $152.3712
43+ $4.7566 $204.5338
55+ $4.5981 $252.8955
73+ $4.1224 $300.9352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,322 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess