EN
  • EN
  • DE

SUF4005

Part No SUF4005
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE UFR MELF 600V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 600 V 1A Surface Mount MELF DO-213AB
Manufacturer DIOTEC Electronics Corporation
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-213AB, MELF
Case / Package MELF DO-213AB
MSL Level 1 (Unlimited)
HTSUS 8541.10.0000
Other Part Number 2796-SUF4005TR, 2721-SUF4005TR2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935704-SUF4005
Ultra Librarian 3D Model Ultra Librarian SUF4005 CAD Model

Description

The SUF4005 is a fast recovery rectifier diode manufactured by DIOTEC Electronics Corporation. This diode is designed for use in high-frequency applications where a fast switching speed is required. Its primary function is to convert alternating current (AC) to direct current (DC) efficiently and reliably.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • Freewheeling Diodes
  • DC-DC Converters
  • Lighting Ballasts

Features

  • Fast Recovery Time: Offers a very short reverse recovery time, typically in the nanosecond range.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Compact Package: Designed for easy integration into space-constrained applications.

Benefits

  • Improved Efficiency: Reduces power loss in high-frequency circuits, leading to higher efficiency.
  • Reduced Switching Noise: Minimizes noise and electromagnetic interference (EMI) due to fast recovery.
  • Enhanced Reliability: Provides stable and consistent performance, extending the lifespan of the application.
  • Overload Protection: Protects circuits from damage caused by high surge currents.
  • Compact Design: Allows for smaller and more compact power supply designs.

Additional Details

The SUF4005 is characterized by its fast reverse recovery time, making it ideal for applications requiring efficient and reliable rectification at high frequencies. It is commonly available in a standard DO-41 package. Key specifications include a repetitive peak reverse voltage of 600V and a forward current of 1A. Its robust design ensures dependable operation in demanding environments.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0610 $57.9500
2,305+ $0.0501 $115.4805
3,575+ $0.0485 $173.3875
4,915+ $0.0470 $231.0050
6,365+ $0.0454 $288.9710
8,525+ $0.0407 $346.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,958 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess