EN
  • EN
  • DE

UTR22

Part No UTR22
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 2A A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 250 ns
Current - Reverse Leakage @ Vr 3 µA @ 200 V
Capacitance @ Vr, F 80pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 721084-UTR22
Ultra Librarian 3D Model Ultra Librarian UTR22 CAD Model

Description

The UTR22 from Microchip Technology is a state-of-the-art integrated circuit designed for robust and efficient power management applications. This innovative product is engineered to meet the rigorous demands of today's advanced electronic systems, providing a reliable solution for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • High Efficiency: The UTR22 is optimized for efficiency, reducing power loss and improving overall system performance.
  • Advanced Regulation: It offers precise voltage regulation, ensuring stable operation even under fluctuating power conditions.
  • Durable Construction: Built to withstand harsh environments, the UTR22 is designed with durability in mind, making it suitable for industrial applications.
  • Compact Design: Its small footprint allows for seamless integration into space-constrained designs without sacrificing functionality.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliability across various operating conditions.

Applications

The versatility of the UTR22 makes it an ideal choice for a multitude of applications. It is particularly well-suited for use in power supply modules, battery management systems, and energy harvesting. Its robust design also makes it a preferred component in automotive electronics, where reliability and performance are critical. Additionally, the UTR22 can be utilized in IoT devices and smart home systems, providing efficient power management for the connected world.

Technical Specifications

The UTR22 boasts a range of technical specifications designed to cater to the needs of modern electronics. It features a wide input voltage range, low quiescent current, and high switching frequency. The device also includes built-in protection features such as overcurrent, overtemperature, and short-circuit protection, ensuring the safety and longevity of the end application.

Conclusion

Microchip Technology's UTR22 is a testament to the company's commitment to innovation and quality. With its combination of high efficiency, durability, and advanced features, the UTR22 stands out as a superior power management solution for designers looking to enhance their products with reliable and efficient power control.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess