EN
  • EN
  • DE

LTC4081EDD#TRPBF

Part No LTC4081EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB POWER MANAGER 10-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 5.5V
Interface I2C
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LTC4081
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802927-LTC4081EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4081EDD#TRPBF CAD Model

Description

The LTC4081EDD#TRPBF is a high-performance, compact, integrated battery charger and power management IC designed by Linear Technology for modern portable applications. This versatile component is specifically engineered to cater to the needs of small lithium-ion or lithium-polymer batteries, providing a safe and efficient charging solution with a host of features that enhance the end-user experience.

Key Features

  • Advanced Charging Algorithm: The LTC4081EDD#TRPBF employs a sophisticated charging algorithm that ensures the battery is charged quickly and safely, maximizing battery life and performance. It supports programmable charge current up to 950mA, which allows for flexibility in designing for different battery capacities.
  • PowerPath Control: This feature enables the seamless management of power between the input source, battery, and load, ensuring that the system remains operational even when the battery is being charged.
  • Integrated Thermal Regulation: To prevent overheating, the IC includes an integrated thermal regulation mechanism that reduces charge current in the event of excessive temperature rise, thereby protecting both the charger and the battery.
  • Multiple Safety Features: The device incorporates a range of safety features such as overvoltage protection, short-circuit protection, and charge termination based on voltage, current, and temperature thresholds.
  • Compact DFN Package: The LTC4081EDD#TRPBF comes in a small 10-lead (3mm x 3mm) DFN package, making it ideal for space-constrained applications.
  • Automatic Recharge: The charger automatically initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.

Applications

With its compact size and comprehensive feature set, the LTC4081EDD#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Smart IoT Devices

The LTC4081EDD#TRPBF by Linear Technology represents a blend of performance, reliability, and versatility, making it an excellent choice for designers seeking a robust charging solution for their small-format lithium battery applications.

You May Also Be Interested in

Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,563 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess