EN
  • EN
  • DE

LTC1335IN

Part No LTC1335IN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description RS232/EIA562/RS485 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207402-LTC1335IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1335IN CAD Model

Description

The LTC1335IN from Linear Technology is a versatile and robust integrated circuit designed for multipoint data transmission applications. This device is particularly well-suited for industrial environments where long cable lengths and multiple nodes are common. The LTC1335IN is a feature-rich interface solution that combines a 5-driver/3-receiver RS232 transceiver with a single-ended bus transceiver capable of handling RS485/RS422 communication protocols.

Key Features

  • Interface Versatility: The LTC1335IN supports both RS232 and RS485/RS422 communication standards, making it highly adaptable for various data transmission needs.
  • Integrated Transceiver: It includes a 5-driver/3-receiver RS232 transceiver and an RS485/RS422 transceiver in one package, reducing the need for additional components and simplifying design.
  • High-Speed Operation: This device is capable of operating at data rates up to 120kbps, ensuring efficient data communication for time-sensitive applications.
  • Enhanced ESD Protection: The LTC1335IN offers improved electrostatic discharge (ESD) protection for its RS485/RS422 transceiver inputs/outputs, safeguarding against damage from static electricity.
  • Flexible Power Supply: It operates from a single 5V supply, which is ideal for systems with limited power options.
  • Low Power Shutdown: The LTC1335IN features a low power shutdown mode, reducing power consumption when the device is not in active use.

Applications

The LTC1335IN is a suitable choice for a wide range of applications where reliable data communication is necessary. It is commonly used in:

  • Industrial control systems
  • Networked devices in harsh environments
  • Point-of-sale (POS) systems
  • Data acquisition systems
  • Factory automation

With its robust design and comprehensive feature set, the LTC1335IN from Linear Technology is an excellent choice for designers looking to implement reliable data communications in their systems. Its combination of RS232 and RS485/RS422 support in one package makes it a versatile and cost-effective solution for a multitude of communication challenges.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess