EN
  • EN
  • DE

NCV7471DQ5R2G

Part No NCV7471DQ5R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description System Basis Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Transceiver
Protocol CAN
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 36-SSOP-EP
Win Source Part Number 1230689-NCV7471DQ5R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NCV7471
Introduction Date October 08, 2012
ECCN EAR99
Country of Origin Belgium
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCV7471DQ5R2G CAD Model

Description

Introducing the NCV7471DQ5R2G from ON Semiconductor

The NCV7471DQ5R2G is a cutting-edge automotive-grade product from ON Semiconductor, designed to meet the rigorous demands of modern vehicle electronics. This device is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the automotive industry, ensuring safety, efficiency, and innovation in automotive designs.

Key Features

  • Automotive Grade: The NCV7471DQ5R2G is manufactured to withstand the harsh conditions of the automotive environment, ensuring reliability and performance under extreme temperatures and vibrations.
  • High Integration: This device integrates multiple functions into a single package, reducing the need for additional components and simplifying design complexity. This integration leads to space savings and potentially lower overall system costs.
  • Power Management: With its advanced power management capabilities, the NCV7471DQ5R2G ensures efficient power distribution and management within automotive systems, contributing to the overall energy efficiency of the vehicle.
  • Robust Protection: The device includes built-in protection features that guard against overcurrent, overvoltage, and other potential fault conditions, enhancing the safety and longevity of the automotive system.

Applications

The versatility of the NCV7471DQ5R2G makes it suitable for a wide range of applications within the automotive sector. It is particularly well-suited for:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain and Engine Control Units

Quality and Reliability

ON Semiconductor's NCV7471DQ5R2G is produced with quality and reliability at the forefront. As an AEC-Q100 qualified component, it meets the automotive industry's standard for electronic components, ensuring that it can perform reliably in the wide temperature ranges and challenging environments associated with automotive applications.

Conclusion

In conclusion, the NCV7471DQ5R2G from ON Semiconductor represents a blend of innovation, quality, and performance. It is an ideal choice for automotive manufacturers looking to incorporate robust, high-performance electronics into their vehicles. With its advanced features and automotive-grade reliability, the NCV7471DQ5R2G is poised to drive the future of automotive electronics.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8518 $61.6662
21+ $5.6220 $118.0620
32+ $5.4463 $174.2816
44+ $5.2707 $231.9108
57+ $5.0949 $290.4093
76+ $4.5679 $347.1604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess