EN
  • EN
  • DE

SN75C3238EDBRG4

Part No SN75C3238EDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR/RCVR RS-232 28-SSOP / Quint Transmitter Triple Receiver RS-232 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 795192-SN75C3238EDBRG4
Popularity Medium
Supply and Demand Status Balance
Family Name SN75C3238E
Introduction Date August 01, 2003
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75C3238EDBRG4 CAD Model

Description

Product Overview: SN75C3238EDBRG4 by Texas Instruments

The SN75C3238EDBRG4 is a robust integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver product family, which is specifically engineered to interface data terminal equipment (DTE) with data circuit-terminating equipment (DCE). This line of chips is ideal for serial communication in a variety of applications, including industrial, telecommunications, and networking equipment.

The SN75C3238EDBRG4 operates within a supply voltage range of 3 V to 5.5 V, making it versatile for use in systems that require lower power consumption. This flexibility allows for efficient operation in battery-powered and portable devices, without compromising the reliability and performance Texas Instruments is known for.

This device features a dual charge-pump circuit, which creates voltage levels required for RS-232 communication from a single power supply. This eliminates the need for additional power sources, simplifying design and reducing overall system cost. The SN75C3238EDBRG4 is capable of running at data signaling rates up to 250 kbps, ensuring fast and efficient data transfer.

The SN75C3238EDBRG4 is designed with eight drivers and eight receivers, offering a high level of integration that can save space on a printed circuit board (PCB). This integration is particularly beneficial in applications where space is at a premium. Additionally, the device supports the connection of multiple peripherals, making it a great choice for complex systems.

The product comes in a SSOP (Shrink Small Outline Package) with 28 pins, which is known for its small form factor. The SN75C3238EDBRG4 also features electrostatic discharge (ESD) protection on all pins, safeguarding the device against the potential damage caused by static electricity.

In summary, the SN75C3238EDBRG4 from Texas Instruments is a highly reliable and efficient solution for RS-232 communication. Its low-voltage operation, integrated charge pump, and capability to handle multiple channels make it an excellent choice for designers looking to implement serial communication in their products with minimal additional components and PCB space.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess