EN
  • EN
  • DE

MC860DECZQ50D4R2

Part No MC860DECZQ50D4R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 357BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tape & Reel
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (2)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 95°C (TA)
Mounting Type Surface Mount
Package / Case 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Base Product Number MC860
Standard Package 180
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Win Source Part Number 1345772-MC860DECZQ50D4R2
Ultra Librarian 3D Model Ultra Librarian MC860DECZQ50D4R2 CAD Model

Description

The MC860DECZQ50D4R2 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in automotive, consumer, and industrial electronics. Designed to cater to a wide range of applications, this product is a testament to NXP's commitment to innovation, reliability, and performance.

Key Features

  • High Performance: At the heart of the MC860DECZQ50D4R2 lies a powerful processing core that is capable of delivering exceptional performance for complex computing tasks. It is optimized for efficient handling of multiple operations, which makes it suitable for high-demand applications.
  • Advanced Connectivity: This MCU offers a variety of connectivity options, ensuring seamless integration with other components and peripherals. It supports standard communication protocols, enabling it to work in diverse electronic ecosystems.
  • Robust Security: Security is a paramount concern in today's digital age, and the MC860DECZQ50D4R2 addresses this with its built-in security features. It offers encryption and secure boot options, providing a safeguard against unauthorized access and ensuring data integrity.
  • Low Power Consumption: Energy efficiency is another hallmark of this product. The MC860DECZQ50D4R2 is designed to operate with minimal power, making it ideal for battery-powered devices or applications where power conservation is critical.
  • Durability: NXP's commitment to quality ensures that this MCU can withstand harsh conditions and maintain its performance over time. It is built to last and to operate reliably in a wide range of temperatures and environmental conditions.
  • Flexible Memory Options: With ample memory capacity, the MC860DECZQ50D4R2 can handle large amounts of data and complex software applications. This flexibility allows developers to scale their projects without worrying about memory constraints.

Applications

The versatility of the MC860DECZQ50D4R2 makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Medical equipment
  • Consumer electronics

In conclusion, the MC860DECZQ50D4R2 from NXP Semiconductors is a high-performance microcontroller that offers a perfect blend of power, efficiency, and security. Its robust feature set and flexibility make it an excellent choice for developers looking to create advanced and reliable electronic products.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess