EN
  • EN
  • DE

S912ZVML64AMKH

Part No S912ZVML64AMKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CORE, 64K FLASH, LIN, 64LQF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
Win Source Part Number 988224-S912ZVML64AMKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML64AMKH CAD Model

Description

NXP S912ZVML64AMKH Microcontroller

The NXP S912ZVML64AMKH is a high-performance microcontroller designed for automotive and industrial applications that demand reliable and robust performance in harsh environments. This microcontroller is part of NXP's 16-bit S12 MagniV portfolio, which integrates a microcontroller with the physical layer of communication systems, thereby reducing complexity and enhancing reliability.

Key Features

  • Core: The device features a 16-bit S12 core, which operates at up to 50MHz, offering a balanced combination of processing power and efficiency.
  • Memory: It comes equipped with 64KB of flash memory and 4KB of RAM, providing ample space for application code and data storage.
  • Integrated CAN Interface: The microcontroller includes a CAN 2.0B interface, making it ideal for in-vehicle networking and communication with other microcontrollers or sensors.
  • Analog-to-Digital Converter (ADC): It features a 12-channel, 12-bit ADC, allowing precise measurement of analog signals, crucial for sensor data processing.
  • Timers: Multiple timing systems, including an 8-channel timer module, are available for complex timing operations and PWM generation.
  • Temperature Range: The device operates over an extended temperature range from -40°C to 125°C, ensuring reliability in extreme conditions.

Applications

The S912ZVML64AMKH microcontroller is designed for a wide range of applications, particularly in the automotive sector, including:

  • Body Control Modules
  • Dashboard and Instrument Cluster Systems
  • Automotive Lighting Systems
  • Door and Window Control
  • Engine Management Systems

Package and Quality

The microcontroller is offered in a 64-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O ports and connectivity options. NXP's commitment to quality ensures that this microcontroller meets stringent automotive industry standards, including AEC-Q100 qualification for automotive reliability.

With its rich set of features and robust design, the NXP S912ZVML64AMKH microcontroller is a versatile solution that can drive innovation and performance in your next automotive or industrial project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess