EN
  • EN
  • DE

S9S12P32J0MFT

Part No S9S12P32J0MFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN / HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935319482557
Standard Package 1,300
Win Source Part Number 1318710-S9S12P32J0MFT
Ultra Librarian 3D Model Ultra Librarian S9S12P32J0MFT CAD Model

Description

The NXP S9S12P32J0MFT is a powerful and versatile 16-bit microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is a member of the HCS12 family, which is well-known for its robust architecture, rich feature set, and high level of integration.

At the heart of the S9S12P32J0MFT lies a 16-bit CPU12 central processing unit, which delivers the perfect balance between high performance and low power consumption. This makes it an ideal choice for applications that require efficient data processing capabilities without sacrificing power efficiency.

Key Features:

  • CPU: 16-bit HCS12 core, up to 25 MHz bus speed
  • Memory: 32KB Flash memory, 2KB RAM, 1KB EEPROM
  • Timers: Multiple 16-bit timers with dedicated channels
  • Communication Interfaces: Includes SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels
  • Operating Voltage: 2.35V to 5.25V
  • Temperature Range: -40°C to +125°C operational temperature range
  • Packaging: 80-QFP (Quad Flat Package)

The S9S12P32J0MFT also boasts a rich set of peripherals that enhance its functionality in complex systems. The integrated CAN module provides robust communication capabilities in automotive networks, while the SCI and SPI modules facilitate serial data exchange with other devices. The ADC allows for precise conversion of analog signals to digital data, which is essential for sensor interfacing and real-time data processing.

The microcontroller's comprehensive suite of development tools, including software libraries and debuggers, simplifies the development process and accelerates time to market. The S9S12P32J0MFT's combination of performance, integration, and development support makes it an excellent choice for engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess