EN
  • EN
  • DE

MKM35Z512VLL7

Part No MKM35Z512VLL7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M0+ Kinetis KM Microcontroller IC 32-Bit Single-Core 75MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KM
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 75MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LCD, RNG, WDT
Number of I/O 72
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MKM35Z512
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345758-MKM35Z512VLL7
Ultra Librarian 3D Model Ultra Librarian MKM35Z512VLL7 CAD Model

Description

The NXP MKM35Z512VLL7 microcontroller is a state-of-the-art integrated circuit designed for automotive and industrial applications requiring robust performance in demanding environments. This microcontroller is part of NXP's Kinetis M series, which is renowned for its energy efficiency, advanced control capabilities, and reliability.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 75 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Features 512 KB of flash memory and 64 KB of SRAM, offering ample space for complex software applications and algorithms.
  • Connectivity: Includes a range of communication interfaces such as CAN, SPI, I2C, and UART, enabling seamless integration with various peripherals and other microcontrollers.
  • Timers and Analog Interfaces: Equipped with multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enhancing its ability to handle complex control tasks.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.
  • Package: Available in a compact 100-pin LQFP package, which is ideal for space-constrained applications.
  • Security: Incorporates features for secure boot and encryption to protect against unauthorized firmware modifications and data breaches.

Applications:

The MKM35Z512VLL7 is well-suited for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Smart sensors and IoT devices

Development Support:

NXP provides comprehensive development support for the MKM35Z512VLL7 microcontroller with software libraries, development tools, and reference designs to accelerate the product development process. The microcontroller is also supported by a wide range of third-party development tools and software, making it a versatile choice for developers and engineers.

For designers and engineers looking for a microcontroller that delivers top-notch performance, flexibility, and security, the NXP MKM35Z512VLL7 is an excellent choice that stands up to the rigorous demands of modern automotive and industrial applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4781 $57.9124
9+ $11.8795 $106.9155
14+ $11.5082 $161.1148
18+ $11.1370 $200.4660
24+ $10.7658 $258.3792
32+ $9.6521 $308.8672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess