EN
  • EN
  • DE

THS6182DRG4

Part No THS6182DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER DISSIPATION ADSL LINE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Driver
Protocol DSL
Number of Drivers/Receivers 1/0
Operating Supply Voltage 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1267232-THS6182DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS6182
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian THS6182DRG4 CAD Model

Description

Product Overview: Texas Instruments THS6182DRG4

The THS6182DRG4 from Texas Instruments is a high-performance, dual-channel, low-power, differential line driver and receiver designed for high-speed signal processing applications. This integrated circuit (IC) is part of the THS6182 series and is known for its robust performance, delivering high-quality signal transmission with low distortion.

Key Features

  • High-Speed Operation: The THS6182DRG4 is capable of operating at high speeds, making it suitable for broadband communications systems, including xDSL, VDSL, and cable modems.
  • Dual-Channel Configuration: The device includes two independent channels, which can be used for simultaneous transmission and reception of signals, offering flexibility in application design.
  • Low Power Consumption: Designed with power efficiency in mind, the THS6182DRG4 helps to reduce overall system power requirements, making it an ideal choice for power-sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power rails and simplifying power supply design.
  • Differential Inputs and Outputs: The differential nature of the inputs and outputs provides improved noise immunity and signal integrity, which is critical for maintaining high data rates in noisy environments.
  • Integrated Protection: The device features built-in protection against overvoltage and electrostatic discharge (ESD), enhancing the reliability and longevity of the application.

Applications

The THS6182DRG4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Line drivers for cable and DSL modems
  • Video transmission systems
  • Networking equipment and infrastructure

Package and Quality

The THS6182DRG4 is available in a PowerPAD™ package that enhances thermal performance, ensuring reliable operation even under high-speed or high-temperature conditions. Additionally, Texas Instruments is committed to high-quality manufacturing standards, and this product meets rigorous industry requirements for performance and reliability.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess