EN
  • EN
  • DE

DSPIC33EP256MC202-I/SS

Part No DSPIC33EP256MC202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203109-DSPIC33EP256MC202-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33EP
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MC202-I/SS CAD Model

Description

dSPIC33EP256MC202-I/SS - High-Performance Digital Signal Controller

The dSPIC33EP256MC202-I/SS from Microchip Technology is a cutting-edge digital signal controller (DSC) designed to meet the demanding requirements of high-speed and complex applications. This 16-bit microcontroller integrates the performance of a digital signal processor (DSP) with the simplicity and ease-of-use of a microcontroller (MCU), making it an ideal choice for advanced control applications.

Key Features:

  • Enhanced Performance: With a 70 MIPS performance at 3.3V, the dSPIC33EP256MC202-I/SS is designed to execute digital signal processing algorithms efficiently, allowing for high-speed control loop execution and fast response times.
  • Large Memory Capacity: The device comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex algorithms and applications.
  • Dual Partition Flash with Live Update Capability: This feature allows for uninterrupted operation and firmware updates, ensuring high reliability and minimal downtime.
  • Robust Peripheral Set: The DSC boasts a rich set of peripherals including PWM outputs, analog-to-digital converters (ADCs), input capture, output compare, and serial communication modules such as UART, SPI, and I2C.
  • Advanced Analog Features: With a 12-bit ADC that has up to 18 channels and a 10-bit Digital-to-Analog Converter (DAC), the device is well-suited for precision analog sensing and control tasks.
  • Flexible Communication Options: The controller supports various serial communication standards, enabling easy integration into embedded systems and facilitating communication with other devices.
  • Extended Temperature Range: Operating within a temperature range of -40°C to +85°C, the dSPIC33EP256MC202-I/SS is robust and reliable for industrial applications.
  • Surface Mount Package: The SSOP-28 (Shrink Small Outline Package) form factor allows for a compact design footprint, suitable for space-constrained applications.

Applications:

The dSPIC33EP256MC202-I/SS is versatile and can be employed in a variety of applications including motor control, power conversion, industrial automation, automotive systems, and IoT devices where high computational performance and precise timing are critical.

Conclusion:

Overall, the dSPIC33EP256MC202-I/SS from Microchip Technology stands out as a powerful and reliable digital signal controller, offering a blend of DSP and MCU capabilities. Its extensive memory, advanced peripherals, and robust design make it a go-to choice for engineers looking to develop sophisticated and efficient control systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8535 $53.1210
14+ $7.2645 $101.7030
22+ $7.0375 $154.8250
30+ $6.8105 $204.3150
38+ $6.5834 $250.1692
51+ $5.9024 $301.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess