EN
  • EN
  • DE

MCP25050T-I/SL

Part No MCP25050T-I/SL
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 25MHZ CAN V2.0B 14SOIC / I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tape & Reel
Number of I/O 8
Interface CAN V2.0b
Interrupt Output No
Features ADC, EEPROM, POR, PWM
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 25 MHz
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP25050
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350995-MCP25050T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP25050T-I/SL CAD Model

Description

Product Overview: MCP25050T-I/SL

The MCP25050T-I/SL is a high-performance, feature-rich CAN (Controller Area Network) I/O Expander produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to complement the functionality of CAN-equipped microcontrollers, providing additional I/O capabilities and enhancing the overall system performance in automotive and industrial applications.

Key Features

  • Integrated CAN Interface: The MCP25050T-I/SL comes with a built-in CAN 2.0B compliant interface that supports both standard and extended data frames, ensuring seamless integration with existing CAN networks.
  • High-Speed Operation: With a maximum CAN bus speed of up to 1 Mbps, this I/O expander is capable of handling high-speed data communication required in modern control systems.
  • Flexible I/O Options: It offers a range of I/O functionalities, including digital inputs and outputs, which can be configured to meet various application needs, enhancing the system's adaptability.
  • Robust Design: The device is designed to operate in challenging environmental conditions, with an industrial temperature range of -40°C to +125°C, making it suitable for harsh industrial and automotive environments.
  • Serial Peripheral Interface (SPI): In addition to CAN, it also supports SPI for easy interfacing with microcontrollers, allowing for flexible control and configuration.
  • Low Power Consumption: The MCP25050T-I/SL is optimized for low power operation, which is critical for battery-powered and energy-conscious applications.

Applications

The versatility of the MCP25050T-I/SL makes it an ideal choice for a wide range of applications, including:

  • Automotive systems such as body control modules, infotainment, and telematics
  • Industrial automation and control systems
  • Building automation and HVAC control
  • Networked sensors and actuators

With its robust design, flexible I/O configuration, and high-speed CAN interface, the MCP25050T-I/SL by Microchip Technology is an excellent solution for expanding the I/O capabilities of CAN-based systems, ensuring reliable communication and control in complex applications.

You May Also Be Interested in

3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess