EN
  • EN
  • DE
  • IT

LTC1340CS8#PBF

Part No LTC1340CS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95682-LTC1340CS8#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1340CS8#PBF CAD Model

Description

Product Overview: LTC1340CS8#PBF

The LTC1340CS8#PBF is a versatile interface transceiver from Linear Technology, designed to provide robust communication in a variety of applications. It is a member of Linear Technology's family of interface ICs, which are known for their reliability and performance in challenging environments.

Key Features

  • Multiple Protocols: This transceiver supports multiple interface standards, including RS232, RS485, and RS422, making it a flexible solution for various communication needs.
  • Integrated Features: It comes with integrated charge pump circuitry, which eliminates the need for an external power supply for the driver and receiver.
  • High-Speed Operation: The LTC1340CS8#PBF is capable of data rates up to 10Mbps, ensuring fast and efficient data transfer.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low operating current, which helps in reducing the overall power consumption of the system.
  • Enhanced ESD Protection: With its robust electrostatic discharge (ESD) protection, it can withstand ESD events, ensuring reliability and longevity in the field.

Applications

The LTC1340CS8#PBF is ideal for a range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Point of sale terminals
  • Network communication devices

Package and Quality

Encased in an 8-lead SOIC package, the LTC1340CS8#PBF is designed for easy integration into circuit boards with limited space. Its compact form factor does not compromise on the robustness or the quality of the IC. Furthermore, it meets stringent industrial quality standards, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

The LTC1340CS8#PBF from Linear Technology is a high-performance interface transceiver that offers a blend of speed, power efficiency, and multi-protocol support. Its integrated features and robust protection mechanisms make it a go-to choice for designers looking to implement reliable communication interfaces in their systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.4631
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess