EN
  • EN
  • DE

LTC1350IG#PBF

Part No LTC1350IG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V EIA/TIA-562 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 138352-LTC1350IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1350IG#PBF CAD Model

Description

Linear Technology LTC1350IG#PBF Product Overview

The LTC1350IG#PBF is a highly versatile CMOS transceiver from Linear Technology, designed to meet the needs of demanding communication applications. This robust integrated circuit is well-suited for multi-point data transmission systems where low power consumption and high data integrity are essential.

Key Features and Benefits

  • High-Speed Interface: With its capability to handle data rates up to 2.7Mbps, the LTC1350IG#PBF is perfect for fast and reliable data transfer, ensuring efficient communication between devices.
  • Low Power Operation: This transceiver operates with a single 5V supply, minimizing power usage without compromising performance, making it ideal for power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The device comes with integrated ESD protection circuitry, safeguarding it against static discharges and enhancing its durability and reliability in harsh environments.
  • Half-Duplex Communication: The LTC1350IG#PBF supports half-duplex communication, allowing for bidirectional data flow on a single communication line, simplifying the network topology and reducing cabling requirements.
  • Driver Disable Function: This feature allows the driver outputs to be disabled, which is particularly useful in multi-point bus structures to avoid bus contention.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, contributing to the safety and longevity of the transceiver.

Applications

The LTC1350IG#PBF is suitable for a variety of applications, including:

  • Industrial control systems
  • Network systems and data communication
  • Automated test equipment
  • High-speed modems

Package and Quality

The LTC1350IG#PBF comes in a robust 24-pin SSOP (Shrink Small Outline Package) that ensures compactness and ease of integration into system designs. Linear Technology's commitment to quality means that this transceiver is manufactured to the highest standards, providing reliable performance in a wide range of operating conditions.

With its combination of speed, power efficiency, and protective features, the LTC1350IG#PBF stands out as a top choice for designers looking to implement a reliable communication interface in their electronic systems.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9508 $59.7540
12+ $9.8060 $117.6720
19+ $9.4999 $180.4981
26+ $9.1926 $239.0076
33+ $8.8866 $293.2578
44+ $7.9672 $350.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess