Products specifications

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series SM
Package Tape & Reel (TR)
Resistance 215 mOhms
Tolerance ±1%
Power (Watts) 3W
Composition Wirewound
Features Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 6227 J-Lead
Supplier Device Package 6227
Dimension 0.625" L x 0.275" W (15.88mm x 6.99mm)
Height - Seated (Max) 0.265" (6.73mm)
Number of Terminations 2
Other Names SM30.2151%R,SM30.215FR,SM30.2151%R,SM 3 0.215 1% R,SM30.215FR
Standard Package 750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236789-SM6227FTR215
Ultra Librarian 3D Model Ultra Librarian SM6227FTR215 CAD Model

Description

Stackpole Electronics Inc SM6227FTR215 is a chip resistor - surface mount in the SM series.

  • Package: tape and reel packaged
  • Standard Package: 750
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Features: moisture resistant and pulse-withstanding
  • Power: 3W
  • Composition: wirewound
  • Resistance: 215 mOhms
  • Package/Case: 6227 J-Lead
  • Height: 0.265" (6.73mm)
  • Operating Temperature: -55°C ~ 275°C
  • REACH: unaffected
  • HTSUS: 8533.21.0080
  • Other Names: SM30.2151%R, SM30.215FR, SM30.2151%R, SM 3 0.215 1% R, SM30.215FR

You May Also Be Interested in

Yageo
RES SMD 37.4K OHM 1% 1/16W 0402
Lowest to $0.0016
ECAD model for RC0402FR-0737K4L
Yageo
Res Thick Film 0603 1M Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R / RES SMD 1M OHM 1% 1/10W 0603
Lowest to $0.0015
ECAD model for RC0603FR-071ML
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Lowest to $0.0009
ECAD model for RC0402JR-07220R
Susumu
RES SMD 0.01 OHM 1W 1206 WIDE
Lowest to $0.3003
ECAD model for PRL1632-R010-F-T1
Yageo
RES SMD 180 OHM 5% 1/8W 0805
Lowest to $0.0052
ECAD model for RC0805JR-07180RL
Yageo
Lowest to $0.0008
ECAD model for RC0201FR-O72K7
Yageo
RES SMD 0.18 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for PT1206FR-7W0R18L
Yageo
RES SMD 330 OHM 5% 1/10W 0603
Lowest to $0.0059
ECAD model for RC0603JR-07330R
Yageo
RES SMD 75K OHM 1% 1/10W 0603
Lowest to $0.0032
ECAD model for RC0603FR-0775KL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention