Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Single Supply Voltage (V+) 2.7V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 400ns, 200ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 10pF
Max Leakage Current (IS off) 5nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1060612-LTC1391CS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1391CS#PBF CAD Model

Description

The LTC1391CS#PBF is a high-performance CMOS 8-channel analog multiplexer with serial digital interface from Linear Technology. This multiplexer is designed to facilitate the routing of analog signals in high-density applications where board space is at a premium. The LTC1391CS#PBF is an ideal choice for data acquisition systems, process control, and instrumentation where multiple analog inputs must be connected to a single analog-to-digital converter (ADC).

Key Features

  • 8-Channel Multiplexer: This device can connect one of eight inputs to a common output, allowing for efficient channel selection in complex systems.
  • Serial Interface: The LTC1391CS#PBF operates via a 3-wire serial interface, which minimizes the need for numerous control lines and simplifies the integration into digital systems.
  • Low On-Resistance: The on-resistance of the multiplexer is typically low, which ensures minimal signal attenuation and distortion.
  • Single Supply Operation: It can be powered by a single 5V supply, simplifying the power management in a system.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thus preserving signal integrity and preventing damage to connected components.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which increases its robustness in harsh electrical environments.

Applications

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Test Equipment
  • Multipoint Data Logging

The LTC1391CS#PBF is offered in a compact 16-pin narrow SOIC package, which is well-suited for space-constrained applications. Its operational temperature range from 0°C to 70°C allows for use in a variety of environments. With its combination of features, the LTC1391CS#PBF provides a reliable and efficient solution for analog signal management in a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-and 16-Channel Analog Multiplexers
Lowest to $48.8956
ECAD model for AD7506SQ
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST Analog Switches | IC SWITCH DUAL SPST 8SOIC
Need more? Email Us
ECAD model for ISL8323IB
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to $11.5880
ECAD model for ADG212AKN
Maxim Integrated
±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers/Switches | IC MUX/SW ANLG LV CMOS 16-DIP
Need more? Email Us
ECAD model for MAX4558EPE
ON Semiconductor
IC SWITCH SPST-NOX4 70OHM 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Need more? Email Us
ECAD model for NLV74HC4066ADR2G
Texas Instruments
SINGLE-POLE,DOUBLE-THROW ANALOG SWITCH
Lowest to $0.2570
ECAD model for 74LVC1G3157DBVRG4
Maxim Integrated
Fault-Protected Analog Multiplexer
Need more? Email Us
ECAD model for MAX359EJE
Renesas Electronics America
CROSS POINT SWITCH, 1 FUNC / Circuit IC Switch
Need more? Email Us
ECAD model for UPD22100C-A
Maxim Integrated
Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28SOIC
Need more? Email Us
ECAD model for MAX307EWI

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8855 $59.5420
9+ $12.2138 $109.9242
13+ $11.8321 $153.8173
18+ $11.4504 $206.1072
23+ $11.0688 $254.5824
31+ $9.9237 $307.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention