EN
  • EN
  • DE

ADG212AKN

Part No ADG212AKN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 115Ohm
Channel-to-Channel Matching (ΔRon) 5.75Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG212
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140158-ADG212AKN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG212AKN CAD Model

Description

Product Overview: ADG212AKN from Analog Devices Inc.

The ADG212AKN is a precision monolithic CMOS device comprised of four independently selectable switches, designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is a part of ADG212 series, which is known for its high performance and reliability in a wide range of applications.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG212AKN offers an optimal balance of low power consumption and fast switching speeds. The switches in this device exhibit a very low charge injection, making them suitable for applications where precision signal handling is crucial, such as in data acquisition systems, test equipment, and battery-powered devices.

Key features of the ADG212AKN include:

  • Quad SPST Switch Configuration: The device contains four single-pole, single-throw (SPST) switches, allowing for multiple signal routing options within a single package.
  • Low Power Consumption: The ADG212AKN operates with a power supply range of ±4.5 V to ±18 V, ensuring compatibility with most analog systems while maintaining low power usage.
  • High Switching Speed: With a transition time typically under 250 ns, the device is capable of rapid signal switching, which is essential for high-speed data acquisition and control systems.
  • Low Charge Injection: The low charge injection feature minimizes signal distortion during switching events, preserving signal integrity and accuracy.
  • Bidirectional Operation: The switches can pass signals in both directions, making the device versatile for various circuit configurations.
  • Break-Before-Make Switching: This mechanism ensures that no two switches are closed simultaneously, preventing short circuits and signal contention.

The ADG212AKN is available in a 16-pin DIP (Dual In-line Package) and is characterized for operation over the extended industrial temperature range of -40°C to +85°C. Its robust design and reliable performance make it an excellent choice for precision analog applications, including sample and hold circuits, audio signal routing, and other applications that require high-precision switch controls.

With its combination of features, the ADG212AKN from Analog Devices Inc. represents a versatile and efficient solution for designers seeking a high-quality switch array with low on-resistance and high switching speed.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3464 $51.7320
12+ $8.4894 $101.8728
19+ $8.2241 $156.2579
26+ $7.9588 $206.9288
33+ $7.6935 $253.8855
44+ $6.8976 $303.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess