EN
  • EN
  • DE

LTC1400CS8

Part No LTC1400CS8
Manufacturer Linear Technology
Description Complete SO-8, 12-Bit, 400ksps ADC with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207459-LTC1400CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1400CS8 CAD Model

Description

Linear Technology LTC1400CS8: High Precision, Low Power, 12-Bit A/D Converter

The LTC1400CS8 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer high precision measurements in a compact SO-8 package. This ADC is ideal for battery-powered applications and portable devices due to its low power consumption and small footprint. With its advanced design, the LTC1400CS8 ensures accurate and reliable digital representation of analog signals, making it a top choice for engineers and designers in various fields.

Key Features:

  • Resolution: The LTC1400CS8 provides a 12-bit resolution, allowing for fine-grained digital output that represents the analog input with high fidelity.
  • Sampling Rate: It offers a fast sampling rate of up to 200ksps, which is suitable for capturing rapidly changing signals without losing critical information.
  • Low Power Consumption: Designed to be energy efficient, the LTC1400CS8 consumes only 17mW at the full sampling rate, making it an excellent choice for power-sensitive applications.
  • Auto Shutdown: The device features an automatic shutdown mode that reduces the power consumption to just 10μW, further extending the battery life in portable devices.
  • Single Supply Operation: The LTC1400CS8 operates from a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • No External Components Required: This ADC is fully self-contained and does not require any external components for its operation, which can help to minimize the PCB space required and reduce the bill of materials.
  • Easy Interface: It comes with a SPI/MICROWIRE-compatible serial interface, allowing for straightforward integration with microcontrollers and digital systems.

Applications:

The LTC1400CS8 is versatile and can be used in a wide range of applications, including:

  • Portable medical devices
  • Battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Instrumentation

In conclusion, the LTC1400CS8 from Linear Technology is a high-performance ADC that combines accuracy, speed, and low power consumption in a small package. Its robust feature set and ease of use make it an excellent choice for designers who require precise analog-to-digital conversion without compromising on power efficiency or space.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess