Linear Technology LTC1405IGN - High-Performance ADC
The LTC1405IGN is a state-of-the-art, 12-bit, 105Msps analog-to-digital converter (ADC) from Linear Technology, a leader in high-performance integrated circuits. This ADC is designed for applications requiring high speed and high dynamic performance, making it an ideal choice for communications, imaging, and medical applications where precise signal processing is critical.
Key Features:
- Resolution: The LTC1405IGN offers a high resolution of 12 bits, enabling it to convert analog signals into digital data with high precision.
- Sampling Rate: With a fast sampling rate of 105Msps (mega samples per second), this ADC can handle high-speed signals without compromising data integrity.
- Low Power Consumption: Despite its high performance, the LTC1405IGN is designed for efficiency, with a low power consumption that makes it suitable for portable and battery-powered applications.
- Input Range: The device features a flexible input range, which can be adjusted to accommodate various signal levels.
- No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across a range of operating conditions.
- Package: The LTC1405IGN comes in a compact 28-pin SSOP package, which is suitable for space-constrained applications.
Applications:
This ADC is well-suited for a variety of high-speed data acquisition systems, including:
- Telecommunications (e.g., base stations, digital receivers)
- Digital imaging systems
- Test equipment and instrumentation
- Medical imaging devices
Technical Specifications:
Parameter
Value
Resolution
12 bits
Sampling Rate
105Msps
Power Supply
Single 5V
Package Type
28-pin SSOP
Overall, the LTC1405IGN from Linear Technology represents a blend of high-speed performance, precision, and power efficiency, making it a versatile choice for designers looking to push the boundaries of what's possible in their digital data acquisition systems.