Products specifications

Manufacturer Linear Technology
Win Source Part Number 1207477-LTC1407AIMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1407AIMSE CAD Model

Description

The LTC1407AIMSE is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precision and speed for a wide range of applications. This compact, power-efficient component is ideal for advanced digital signal processing systems where space and power are at a premium.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC1407AIMSE provides high accuracy for precise measurement applications.
  • Fast Sampling Rate: The dual ADCs operate at a sampling rate of up to 3Msps (mega samples per second), allowing for the capture of high-speed signals.
  • Simultaneous Sampling: Both ADC channels sample inputs simultaneously, ensuring that signal integrity is maintained when measuring differential or time-varying signals.
  • Low Power Consumption: Designed with power sensitivity in mind, the LTC1407AIMSE consumes only 149mW at the full 3Msps rate, which is ideal for battery-powered or heat-sensitive applications.
  • Small Package: The device comes in a compact 10mm x 10mm MSOP (Medium Shrink Outline Package), which helps to minimize board space and simplifies layout.

Applications

The LTC1407AIMSE is versatile and can be used in various high-speed data acquisition systems, including:

  • Medical Imaging
  • Industrial Process Control
  • Instrumentation
  • Data Communication Systems
Its high-speed performance also makes it suitable for digital oscilloscopes, spectrum analyzers, and other sophisticated measurement equipment.

Technical Specifications

The device features a differential input range of ±1.25V and operates from a single 5V supply. It includes a shutdown mode that reduces power consumption to 35mW when the ADCs are not in use. The LTC1407AIMSE also contains a sleep mode, further reducing power consumption to 50µW, making it an excellent choice for power-sensitive applications.

Overall, the LTC1407AIMSE from Linear Technology is a powerful and efficient solution for designers seeking to integrate high-speed, high-resolution ADC capability into their applications without compromising on space or power efficiency.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention