EN
  • EN
  • DE

LTC1410IG

Part No LTC1410IG
Manufacturer Linear Technology
Description 12-Bit, 1.25Msps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207490-LTC1410IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1410IG CAD Model

Description

Linear Technology's LTC1410IG: High-Speed 12-Bit Analog-to-Digital Converter

The LTC1410IG is a state-of-the-art analog-to-digital converter (ADC) produced by Linear Technology, which is renowned for its high-speed data acquisition systems and precision electronic components. This 12-bit ADC is designed to deliver exceptional performance with a sampling rate of up to 1.5Msps (million samples per second), making it an ideal choice for applications that require rapid and accurate digital representation of analog signals.

One of the standout features of the LTC1410IG is its integrated sample-and-hold circuit, which ensures that the analog input signal is accurately captured and stabilized before conversion, thus minimizing distortion and preserving signal integrity. The device operates from a single 5V supply, which simplifies power management in complex systems and contributes to its energy efficiency.

Moreover, the LTC1410IG boasts a differential input range of ±10V, allowing it to handle a wide range of signal amplitudes. This flexibility is crucial for diverse applications, including medical imaging, scientific instrumentation, and industrial process control, where precise measurements are essential.

The device's digital output is presented in a straightforward, parallel format, which facilitates easy interfacing with microprocessors and digital signal processors. Additionally, the LTC1410IG features an overrange indicator that flags any input signals exceeding the specified range, thus providing valuable feedback for system diagnostics and error handling.

Built for reliability, the LTC1410IG is encapsulated in a 28-pin SSOP (Shrink Small Outline Package), offering a compact footprint suitable for space-constrained applications. It is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring consistent performance under varying environmental conditions.

In summary, the LTC1410IG from Linear Technology is a high-speed, high-precision ADC that provides designers with a robust and versatile solution for converting analog signals into digital data. Its fast sampling rate, integrated features, and ease of use make it a top choice for engineers looking to enhance the accuracy and speed of their data acquisition systems.

Note: Always consult the LTC1410IG datasheet for comprehensive specifications and application guidelines to ensure proper usage and integration into your design.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess