Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207531-LTC1434CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1434CGN CAD Model

Description

Linear Technology LTC1434CGN Step-Down Switching Regulator

The LTC1434CGN from Linear Technology is a highly efficient, low power step-down switching regulator designed for a range of applications requiring a compact, high-performance power solution. This regulator is part of Linear Technology's family of PowerPath controllers, which are known for their reliability and advanced features tailored to manage power with precision.

Key Features of the LTC1434CGN:

  • Wide Input Voltage Range: The LTC1434CGN operates with an input voltage range from 4.5V to 36V, making it versatile for use in various systems that require a stable voltage supply.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to 30V to match the needs of the application, providing flexibility across different platforms.
  • High Efficiency: With its synchronous rectification and Burst Mode operation, the LTC1434CGN achieves high efficiency, which is critical for reducing heat and improving system performance.
  • Low Dropout Operation: The regulator maintains its output regulation even with a very low differential between input and output voltages, which is ideal for battery-operated devices.
  • Stable with Low ESR Output Capacitors: The LTC1434CGN remains stable with ceramic and other types of low ESR capacitors, providing more options for component selection and design flexibility.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the system from overheating, ensuring long-term reliability.
  • Compact Package: Housed in a 16-lead narrow SSOP package, the LTC1434CGN is suitable for space-constrained applications.

Applications:

The LTC1434CGN is ideal for portable electronics, automotive systems, industrial controls, and telecommunications equipment where efficient power conversion is required. Its ability to provide a stable output voltage over a wide range of input voltages and under varying load conditions makes it an excellent choice for designers looking to optimize power in their systems.

Linear Technology's commitment to high-quality and performance is evident in the LTC1434CGN, offering a robust and flexible solution for complex power management challenges in modern electronic devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention