Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207536-LTC1435CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1435CS CAD Model

Description

Product Overview: LTC1435CS from Linear Technology

The LTC1435CS is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a variety of electronic applications. This device is housed in a compact 16-lead narrow SO package, making it suitable for space-constrained applications.

Key Features

  • Versatile Input Voltage: The LTC1435CS operates with an input voltage range of 4.5V to 20V, making it versatile for various supply voltages.
  • High Output Current: While the LTC1435CS itself does not provide power, it can control external MOSFETs to deliver output currents in excess of 10A, depending on the external components used.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 100kHz and 150kHz or synchronized to an external clock, providing flexibility in balancing efficiency and component size.
  • High Efficiency: Its synchronous operation provides high efficiency, which is critical for reducing heat and extending battery life in portable applications.
  • Powerful Drive Capability: It features powerful 1.5A drivers for the gate of the external MOSFETs, ensuring fast switching and reduced power losses.
  • Sophisticated Control: The LTC1435CS uses a constant-frequency, current mode architecture for excellent line and load transient response.

Applications

The LTC1435CS is ideal for a range of applications including:

  • Portable Computers
  • Telecommunications Systems
  • DC Power Distribution Systems

Protection Features

The LTC1435CS incorporates a variety of protection features to ensure the longevity and reliability of the end application. These include:

  • Overcurrent Protection: The controller provides cycle-by-cycle overcurrent protection, safeguarding the external MOSFETs from excessive current conditions.
  • Soft Start: The soft-start feature limits inrush current during startup, which minimizes stress on the input power source and the MOSFETs.
  • Thermal Protection: An internal thermal shutdown mechanism protects the device in the event of excessive temperature rise.

In summary, the LTC1435CS from Linear Technology is a robust, efficient, and flexible solution for power management in a wide array of electronic systems. Its comprehensive feature set ensures reliable performance in demanding environments, making it a top choice for designers seeking a high-quality power management solution.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention